Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 1800pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
MLCC-Leaded 100V 1800pF C0G RoHS Long Leads 5% | Rapid Electronics |
Ceramic Capacitor, Ceramic, 100V, 5% +Tol, 5% -Tol, C0G, -/+30Ppm/Cel Tc, 0.0018Uf, Through Hole Mount Rohs Compliant: Yes |Kyocera Avx SR201A182JAR | Newark Electronics |
Where can I find additional details, specifications and documents for a SR201A182JAR.?
Additional datasheets, footprints and schematics for SR201A182JAR. are listed on our Part Details page. You can also find images and similar parts to SR201A182JAR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201A182JAR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201A182JAR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201A182JAR. fall under?
The SR201A182JAR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201A182JAR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201A182JAR. you can contact the distributor directly for product support, shipping queries etc.
Is the SR201A182JAR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR201A182JAR. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SR201A182JAR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201A182JAR. often in real-time on the comparison pages.
What if I can't find stock of SR201A182JAR.?
You can fill out our help required form which you can use to request a quote for SR201A182JAR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.