SR201A102JAA Capacitors by KYOCERA AVX

CAP 1000PF 100V 5% C0G/NP0

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin
Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%

Alternative Descriptions

Capacitance:1000Pf | Newark Electronics
Cap Ceramic 0.001uF 100V C0G 5% Radial 2.54mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR201A102JAA?

Additional datasheets, footprints and schematics for SR201A102JAA are listed on our Part Details page. You can also find images and similar parts to SR201A102JAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR201A102JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201A102JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR201A102JAA fall under?

The SR201A102JAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR201A102JAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR201A102JAA you can contact the distributor directly for product support, shipping queries etc.

Is the SR201A102JAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR201A102JAA have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR201A102JAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR201A102JAA often in real-time on the comparison pages.

What if I can't find stock of SR201A102JAA?

You can fill out our help required form which you can use to request a quote for SR201A102JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay