Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
Capacitor Ceramic 4700Pf, 50V, X7R, 10%, Rad | Newark Electronics |
SR Series 3.81 x 3.81 mm 4.7 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
4700PF 50V 10% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 4700 pF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR155C472KAR?
Additional datasheets, footprints and schematics for SR155C472KAR are listed on our Part Details page. You can also find images and similar parts to SR155C472KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR155C472KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155C472KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR155C472KAR fall under?
The SR155C472KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR155C472KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR155C472KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR155C472KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR155C472KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for SR155C472KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR155C472KAR often in real-time on the comparison pages.
What if I can't find stock of SR155C472KAR?
You can fill out our help required form which you can use to request a quote for SR155C472KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.