SR155C471KAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 470PF, 50V, X7R, 10%, RADIAL

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 50V
Product Range SkyCap SR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 2.54mm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 470Pf, 50V, X7R, 10%, Radial | Newark Electronics
SR Series 3.81 x 3.81 mm 470 pF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics
Cap Ceramic 470pF 50V X7R 10% Radial 2.54mm 125°C Bulk | Avnet America
KV 470pF 50V 10% RM2,5 X7R | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR155C471KAR?

Additional datasheets, footprints and schematics for SR155C471KAR are listed on our Part Details page. You can also find images and similar parts to SR155C471KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR155C471KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155C471KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR155C471KAR fall under?

The SR155C471KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR155C471KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR155C471KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SR155C471KAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR155C471KAR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Rutronik have stock available or on a lead time for SR155C471KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR155C471KAR often in real-time on the comparison pages.

What if I can't find stock of SR155C471KAR?

You can fill out our help required form which you can use to request a quote for SR155C471KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay