SR155C102KAR Capacitors by KYOCERA AVX

CAP 1000PF 50V 10% X7R

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.07
302
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
5
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 50V
Product Range SkyCap SR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%

Alternative Descriptions

Ceramic Capacitor 1000Pf, 50V, X7R, 10%, Radial | Newark Electronics
Multilayer Ceramic Capacitor, 1000 pF, 50 V, ± 10%, X7R, Radial Leaded | Avnet Asia
SR Series 3.81 x 3.81 mm 1 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics
Multilayer Ceramic Capacitor, 1000 pF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR155C102KAR?

Additional datasheets, footprints and schematics for SR155C102KAR are listed on our Part Details page. You can also find images and similar parts to SR155C102KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR155C102KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155C102KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR155C102KAR fall under?

The SR155C102KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR155C102KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR155C102KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SR155C102KAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR155C102KAR have stock available?

Authorised distributors including Newark Electronics, Avnet Asia, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR155C102KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR155C102KAR often in real-time on the comparison pages.

What if I can't find stock of SR155C102KAR?

You can fill out our help required form which you can use to request a quote for SR155C102KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay