SR155A150JARTR2 Capacitors by KYOCERA AVX

CAP, MLCC, C0G, 15PF, 50V, RADIAL

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
1,643
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
1,643
in stock
Buy Now
Logo for element14
element14
from US$0.14
1,643
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 15pF
Voltage Rating 50V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 2.54mm
RoHS Compliant Yes

Alternative Descriptions

Cap, Mlcc, C0G, 15Pf, 50V, Radial | Newark Electronics
Cap Ceramic 15pF 50V C0G 5% Radial 2.54mm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR155A150JARTR2?

Additional datasheets, footprints and schematics for SR155A150JARTR2 are listed on our Part Details page. You can also find images and similar parts to SR155A150JARTR2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR155A150JARTR2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155A150JARTR2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR155A150JARTR2 fall under?

The SR155A150JARTR2 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR155A150JARTR2 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR155A150JARTR2 you can contact the distributor directly for product support, shipping queries etc.

Is the SR155A150JARTR2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR155A150JARTR2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR155A150JARTR2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR155A150JARTR2 often in real-time on the comparison pages.

What if I can't find stock of SR155A150JARTR2?

You can fill out our help required form which you can use to request a quote for SR155A150JARTR2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay