Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 1000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
SR Series 3.81 x 3.81 mm 1 nF 50 V ▒10 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 1000Pf 50V, C0G, 10%, Radial | Newark Electronics |
Cap Ceramic 0.001uF 50V C0G 10% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR155A102KAR?
Additional datasheets, footprints and schematics for SR155A102KAR are listed on our Part Details page. You can also find images and similar parts to SR155A102KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR155A102KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR155A102KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR155A102KAR fall under?
The SR155A102KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR155A102KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR155A102KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR155A102KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR155A102KAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SR155A102KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR155A102KAR often in real-time on the comparison pages.
What if I can't find stock of SR155A102KAR?
You can fill out our help required form which you can use to request a quote for SR155A102KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.