Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 47pF |
---|---|
Voltage Rating | 200V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
RoHS Compliant | Yes |
Ceramic Capacitor 47Pf 200V, C0G, 10%, Radial | Newark Electronics |
SR Series 3.81 x 3.81 mm 47 pF 200 V ▒10 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 47 pF, 200 V, ± 10%, C0G (NP0), Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR152A470KAR?
Additional datasheets, footprints and schematics for SR152A470KAR are listed on our Part Details page. You can also find images and similar parts to SR152A470KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR152A470KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR152A470KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR152A470KAR fall under?
The SR152A470KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR152A470KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR152A470KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR152A470KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR152A470KAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SR152A470KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR152A470KAR often in real-time on the comparison pages.
What if I can't find stock of SR152A470KAR?
You can fill out our help required form which you can use to request a quote for SR152A470KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.