Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
No. of Pins | 2Pins |
RoHS Compliant | No |
Capacitor Ceramic 0.01Uf, 100V, Z5U, 20%, Rad | Newark Electronics |
Cap Ceramic 0.01uF 100V Z5U 20% Radial 2.54mm 85°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR151E103MAA?
Additional datasheets, footprints and schematics for SR151E103MAA are listed on our Part Details page. You can also find images and similar parts to SR151E103MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151E103MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151E103MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151E103MAA fall under?
The SR151E103MAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151E103MAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151E103MAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR151E103MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151E103MAA have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR151E103MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151E103MAA often in real-time on the comparison pages.
What if I can't find stock of SR151E103MAA?
You can fill out our help required form which you can use to request a quote for SR151E103MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.