Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 470pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Ceramic Capacitor 470Pf, 100V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SR151C471KAA?
Additional datasheets, footprints and schematics for SR151C471KAA are listed on our Part Details page. You can also find images and similar parts to SR151C471KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C471KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C471KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C471KAA fall under?
The SR151C471KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C471KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C471KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C471KAA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR151C471KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR151C471KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C471KAA often in real-time on the comparison pages.
What if I can't find stock of SR151C471KAA?
You can fill out our help required form which you can use to request a quote for SR151C471KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.