Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 1500pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
RDL,CONF,X7R,1500PF,100V,10%, 0.15X0.15,0.1LS,BULK,HAZMAT | Jameco Electronics |
SR Series 3.81 x 3.81 mm 1.5 nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 1500Pf, 100V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 1500 pF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR151C152KAR?
Additional datasheets, footprints and schematics for SR151C152KAR are listed on our Part Details page. You can also find images and similar parts to SR151C152KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C152KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C152KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C152KAR fall under?
The SR151C152KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C152KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C152KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C152KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR151C152KAR have stock available?
Authorised distributors including Jameco Electronics, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for SR151C152KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C152KAR often in real-time on the comparison pages.
What if I can't find stock of SR151C152KAR?
You can fill out our help required form which you can use to request a quote for SR151C152KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.