SR151C103KARTR1 Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.01UF 100V X7R 10% RADIAL FULL REEL

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
7,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.21
3,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R

Alternative Descriptions

.01UF 100V 10% 2.54MM | TTI Europe
SR Series 3.81 x 3.81 mm 10 nF 100 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel | Newark Electronics
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL | element14
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR151C103KARTR1?

Additional datasheets, footprints and schematics for SR151C103KARTR1 are listed on our Part Details page. You can also find images and similar parts to SR151C103KARTR1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR151C103KARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C103KARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR151C103KARTR1 fall under?

The SR151C103KARTR1 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR151C103KARTR1 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C103KARTR1 you can contact the distributor directly for product support, shipping queries etc.

Is the SR151C103KARTR1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR151C103KARTR1 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SR151C103KARTR1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR151C103KARTR1 often in real-time on the comparison pages.

What if I can't find stock of SR151C103KARTR1?

You can fill out our help required form which you can use to request a quote for SR151C103KARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay