Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 10% |
Cap Ceramic 0.001uF 100V X7R 10% Radial 2.54mm 125°C Bulk | Avnet America |
Cap, Mlcc, X7R, 1000Pf, 100V, Radial | Newark Electronics |
CAP, 1000PF, 100V, 10%, X7R | Farnell |
Where can I find additional details, specifications and documents for a SR151C102KAA?
Additional datasheets, footprints and schematics for SR151C102KAA are listed on our Part Details page. You can also find images and similar parts to SR151C102KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151C102KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151C102KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151C102KAA fall under?
The SR151C102KAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151C102KAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151C102KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR151C102KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151C102KAA have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR151C102KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151C102KAA often in real-time on the comparison pages.
What if I can't find stock of SR151C102KAA?
You can fill out our help required form which you can use to request a quote for SR151C102KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.