Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
246
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,262
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
246
in stock
|
Buy Now | |
element14
from US$0.13
|
246
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
SR Series 3.81 x 3.81 mm 68 pF 100 V ▒1 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Capacitor Ceramic, Radial 68pF, 100V, 5%, C0G | AVX SR151A680JAR | RS Americas |
Multilayer Ceramic Capacitor, Skycap Sr Series, 68 Pf, - 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR151A680JAR | Newark Electronics |
CAP, 68PF, 100V, 5%, C0G/NP0 | element14 |
Multilayer Ceramic Capacitor, 68 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 68 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A680JAR?
Additional datasheets, footprints and schematics for SR151A680JAR are listed on our Part Details page. You can also find images and similar parts to SR151A680JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A680JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A680JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A680JAR fall under?
The SR151A680JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A680JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A680JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A680JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A680JAR have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SR151A680JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A680JAR often in real-time on the comparison pages.
What if I can't find stock of SR151A680JAR?
You can fill out our help required form which you can use to request a quote for SR151A680JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.