Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 30pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Cap, Mlcc, C0G, 30Pf, 100V, Radial | Newark Electronics |
CAP, MLCC, C0G, 30PF, 100V, RADIAL | element14 |
SR Series 3.81 x 3.81 mm 30 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Cap Ceramic 30pF 100V C0G 5% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR151A300JAR?
Additional datasheets, footprints and schematics for SR151A300JAR are listed on our Part Details page. You can also find images and similar parts to SR151A300JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A300JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A300JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A300JAR fall under?
The SR151A300JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A300JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A300JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A300JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A300JAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR151A300JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A300JAR often in real-time on the comparison pages.
What if I can't find stock of SR151A300JAR?
You can fill out our help required form which you can use to request a quote for SR151A300JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.