Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 270pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Ceramic, Radial 270pF, 100V, 5%, C0G | AVX SR151A271JAR | RS Americas |
Ceramic Capacitor 270Pf 100V, C0G, 5%, Radial | Newark Electronics |
SR Series 3.81 x 3.81 mm 270 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 270 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
270PF 100V 5% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 270 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A271JAR?
Additional datasheets, footprints and schematics for SR151A271JAR are listed on our Part Details page. You can also find images and similar parts to SR151A271JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A271JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A271JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A271JAR fall under?
The SR151A271JAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A271JAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A271JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A271JAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR151A271JAR have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SR151A271JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A271JAR often in real-time on the comparison pages.
What if I can't find stock of SR151A271JAR?
You can fill out our help required form which you can use to request a quote for SR151A271JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.