Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Rdl,conf,npo,22Pf,100V,5%,0.15X0.15,0.1Ls,bulk Rohs Compliant: Yes |Kyocera Avx SR151A220JAA | Newark Electronics |
Cap Ceramic 22pF 100V C0G 5% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR151A220JAA?
Additional datasheets, footprints and schematics for SR151A220JAA are listed on our Part Details page. You can also find images and similar parts to SR151A220JAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A220JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A220JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A220JAA fall under?
The SR151A220JAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A220JAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A220JAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A220JAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A220JAA have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for SR151A220JAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A220JAA often in real-time on the comparison pages.
What if I can't find stock of SR151A220JAA?
You can fill out our help required form which you can use to request a quote for SR151A220JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.