Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
RS Americas
from US$0.29
|
1,843
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,662
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 15pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Capacitor Ceramic, Radial 15pF, 100V, 5%, C0G | AVX SR151A150JAR | RS Americas |
SR Series 3.81 x 3.81 mm 15 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
CAPACITOR CERAMIC , RADIAL 15PF, 100V, 5 | RS |
Ceramic Capacitor 15Pf 100V, C0G, 5%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 15 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
CAP, 15PF, 100V, 5%, C0G/NP0 | element14 |
Multilayer Ceramic Capacitor, 15 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A150JAR...?
Additional datasheets, footprints and schematics for SR151A150JAR... are listed on our Part Details page. You can also find images and similar parts to SR151A150JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A150JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A150JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A150JAR... fall under?
The SR151A150JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A150JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A150JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A150JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A150JAR... have stock available?
Authorised distributors including RS Americas, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for SR151A150JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A150JAR... often in real-time on the comparison pages.
What if I can't find stock of SR151A150JAR...?
You can fill out our help required form which you can use to request a quote for SR151A150JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.