Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ceramic Capacitor 100Pf 100V, C0G, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SR151A101KAA.?
Additional datasheets, footprints and schematics for SR151A101KAA. are listed on our Part Details page. You can also find images and similar parts to SR151A101KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A101KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A101KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A101KAA. fall under?
The SR151A101KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A101KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A101KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A101KAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR151A101KAA. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR151A101KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A101KAA. often in real-time on the comparison pages.
What if I can't find stock of SR151A101KAA.?
You can fill out our help required form which you can use to request a quote for SR151A101KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.