Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
No stock
|
Buy Now | |
TTI Europe
from US$0.09
|
21,000
in stock
|
Buy Now | |
element14
from US$0.14
|
3,435
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,435
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
100PF 100V 5% 2.54MM | TTI Europe |
Capacitor, 100Pf, C0G/Np0, 100V Rohs Compliant: Yes |Kyocera Avx SR151A101JARTR1 | Newark Electronics |
CAPACITOR, 100PF, C0G / NP0, 100V | element14 |
SR Series 3.81 x 3.81 mm 100pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 100 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 100 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A101JARTR1?
Additional datasheets, footprints and schematics for SR151A101JARTR1 are listed on our Part Details page. You can also find images and similar parts to SR151A101JARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A101JARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A101JARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A101JARTR1 fall under?
The SR151A101JARTR1 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A101JARTR1 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A101JARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A101JARTR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR151A101JARTR1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SR151A101JARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A101JARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR151A101JARTR1?
You can fill out our help required form which you can use to request a quote for SR151A101JARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.