Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,080
in stock
|
Buy Now | |
element14
from US$0.14
|
3,080
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,050
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
2,989
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
1,868
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 100 Pf, - 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR151A101JAR | Newark Electronics |
CAP, 100PF, 100V, 5%, C0G/NP0 | element14 |
100PF 100V 5% 2.54MM | TTI Europe |
SR Series 3.81 x 3.81 mm 100 pF 100V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Radial Capacitor SR15 100V 100pF COG 5% | RS |
Capacitor Ceramic, Radial 100pF, 100V, 5%, C0G | AVX SR151A101JAR | RS Americas |
KV 100pF 100V 5% RM2,5 NP0 | Rutronik |
Multilayer Ceramic Capacitor, 100 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 100 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR151A101JAR...?
Additional datasheets, footprints and schematics for SR151A101JAR... are listed on our Part Details page. You can also find images and similar parts to SR151A101JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR151A101JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR151A101JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR151A101JAR... fall under?
The SR151A101JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR151A101JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR151A101JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR151A101JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR151A101JAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for SR151A101JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR151A101JAR... often in real-time on the comparison pages.
What if I can't find stock of SR151A101JAR...?
You can fill out our help required form which you can use to request a quote for SR151A101JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.