Status: | Unknown |
---|---|
Series: | SR150 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 340A |
Operating Temperature Max | 150°C |
Product Range | SR150 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -50°C |
Operating Temperature Range | -50°C to +150°C |
Semiconductor Technology | Si |
DIODE, RECTIF, 30V, 15A, R-6 | element14 |
Diode, Rectifier, 30V, 15A, R-6 | Newark Electronics |
15A, 30V, Schottky Rectifier | Avnet America |
Where can I find additional details, specifications and documents for a SR1503?
Additional datasheets, footprints and schematics for SR1503 are listed on our Part Details page. You can also find images and similar parts to SR1503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR1503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR1503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR1503 fall under?
The SR1503 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR1503 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR1503 you can contact the distributor directly for product support, shipping queries etc.
Is the SR1503 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR1503 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for SR1503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR1503 often in real-time on the comparison pages.
What if I can't find stock of SR1503?
You can fill out our help required form which you can use to request a quote for SR1503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.