Status: | Unknown |
---|---|
Series: | SR103 Series |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 550mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Product Range | SR103 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 1A |
Current Ifsm | 40A |
Device Marking | SR103 |
Diode Type | Schottky |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Forward Current If Max | 1A |
Forward Voltage | 550mV |
Junction Temperature Tj Max | 125°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +125°C |
Termination Type | Axial Leaded |
1A, 30V, Schottky Rectifier | Avnet America |
DIODE, SCHOTTKY, 1A, 30V | element14 |
Sealing O Ring |Abb Thomas & Betts SR 103 | Newark Electronics |
Where can I find additional details, specifications and documents for a SR103?
Additional datasheets, footprints and schematics for SR103 are listed on our Part Details page. You can also find images and similar parts to SR103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR103 fall under?
The SR103 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SR103 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR103 you can contact the distributor directly for product support, shipping queries etc.
Is the SR103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR103 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for SR103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR103 often in real-time on the comparison pages.
What if I can't find stock of SR103?
You can fill out our help required form which you can use to request a quote for SR103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.