Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
42,800
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
432
in stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
162
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
144
in stock
|
Buy Now | |
element14
from US$33.41
|
105
in stock
|
Buy Now | |
Farnell
from US$5.41
|
105
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now |
External Diameter | 6.4mm |
---|---|
Grip Range Min | 3mm |
Grip Range Max | 4mm |
Overall Length | - |
Mounting Hole Dia | 3.2mm |
Fastener Material | Nylon 6 (Polyamide 6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.6mm |
Wht plastic snap-in rivet,3.1-3.2mm dia | RS |
Snap Rivet, White, Nylon, UL94 V-2, .126 in Max Hole Dia., .118 in Min Panel Thk | Essentra Components SR-3055W | RS Americas |
Snap RivetWhite.118 in-.158 in Hold Snap Rivet White | Heilind Electronics |
Snap Rivet, Nylon 6, 3.2Mm, White, Pk100 | Newark Electronics |
SNAP RIVET, NYLON 6, 3.2MM, WHITE, PK100 | element14 |
SR Series White Nylon ╪3 x 5.5 mm Snap Rivet | Future Electronics |
Where can I find additional details, specifications and documents for a SR 3055W?
Additional datasheets, footprints and schematics for SR 3055W are listed on our Part Details page. You can also find images and similar parts to SR 3055W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR 3055W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR 3055W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR 3055W fall under?
The SR 3055W is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to SR 3055W when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR 3055W you can contact the distributor directly for product support, shipping queries etc.
Is the SR 3055W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR 3055W have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for SR 3055W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR 3055W often in real-time on the comparison pages.
What if I can't find stock of SR 3055W?
You can fill out our help required form which you can use to request a quote for SR 3055W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.