Status: | Unknown |
---|---|
Series: | SQJ912AEP |
RoHS: | Compliant |
TrenchFET® power MOSFET |
100 % Rg and UIS tested |
AEC-Q101 qualified d |
Datasheet |
---|
SQJ912AEP |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
SQ MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
Device Orientation |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
MOSFET, DUAL, N-CH, 40V, POWERPAK SO-8L | element14 |
Mosfet, Dual, N-Ch, 40V, Powerpak So-8L Rohs Compliant: Yes |Vishay SQJ912AEP-T1_GE3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQJ912AEP-T1_GE3?
Additional datasheets, footprints and schematics for SQJ912AEP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ912AEP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ912AEP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ912AEP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ912AEP-T1_GE3 fall under?
The SQJ912AEP-T1_GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SQJ912AEP-T1_GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ912AEP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ912AEP-T1_GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SQJ912AEP-T1_GE3 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SQJ912AEP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ912AEP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ912AEP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJ912AEP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.