Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
38,368
in stock
|
Buy Now | |
element14
from US$1.40
|
38,368
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -32A |
Drain Source Voltage Vds | -80V |
On Resistance Rds(on) | 0.021ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 100W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, AUTO, P-CH, -80V, POWERPAK SO | element14 |
P-Channel 80-V (D-S) 175C Mosfet Rohs Compliant: No |Vishay SQJ469EP-T1_GE3 | Newark Electronics |
SQJ469EP Series 80 V 32 A 25 mOhm Automotive P-Channel MOSFET - PowerPAK« SO-8 | Future Electronics |
Trans MOSFET P-CH 80V 32A 5-Pin(4+Tab) PowerPAK SO T/R | Avnet America |
P-CH 80V 32A 25mOhm PPSO-8L | Rutronik |
Where can I find additional details, specifications and documents for a SQJ469EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJ469EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ469EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ469EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ469EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ469EP-T1_GE3 fall under?
The SQJ469EP-T1_GE3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SQJ469EP-T1_GE3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ469EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ469EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJ469EP-T1_GE3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SQJ469EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ469EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ469EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJ469EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.