Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.52
|
7,043
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.70
|
69,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.47
|
12,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.65
|
9,816
in stock
|
Buy Now |
![]() |
element14
from US$0.55
|
9,546
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.48
|
9,000
in stock
|
Buy Now |
![]() |
Avnet Asia
-
|
6,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.49
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.50
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -52A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.0155ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 83W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
60V P-CHANNEL (D-S) | TTI Asia |
P-CH SGLE -60V PPK-SO8L AECQ | TTI Europe |
Mosfet, P-Ch, 60V, 52A, 175Deg C, 83W | Newark Electronics |
MOSFET, AUTO, P-CH, -60V, POWERPAK SO | element14 |
SQJ459EP Series -60 V 0.024 Ohm Automotive P-Channel Mosfet - PowerPAK SO-8L | Future Electronics |
Trans MOSFET P-CH 60V 52A 8-Pin PowerPak SO T/R | Avnet Asia |
P-CH -60V -52A 18mOhm PPSO-8L | Rutronik |
Where can I find additional details, specifications and documents for a SQJ459EP-T1_GE3?
Additional datasheets, footprints and schematics for SQJ459EP-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQJ459EP-T1_GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQJ459EP-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQJ459EP-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQJ459EP-T1_GE3 fall under?
The SQJ459EP-T1_GE3 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SQJ459EP-T1_GE3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQJ459EP-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SQJ459EP-T1_GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQJ459EP-T1_GE3 have stock available?
Authorised distributors including TTI Asia, TTI Europe, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for SQJ459EP-T1_GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQJ459EP-T1_GE3 often in real-time on the comparison pages.
What if I can't find stock of SQJ459EP-T1_GE3?
You can fill out our help required form which you can use to request a quote for SQJ459EP-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.