Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 3.3pF |
---|---|
Capacitance Tolerance | ± 0.1pF |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Capacitor Rf/Microwave 3.3Pf, 250V, 0603 0.1Pf | Newark Electronics |
Multilayer Ceramic Capacitor, 3.3 pF, 250 V, � 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a SQCSVA3R3BAT1A?
Additional datasheets, footprints and schematics for SQCSVA3R3BAT1A are listed on our Part Details page. You can also find images and similar parts to SQCSVA3R3BAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCSVA3R3BAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCSVA3R3BAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCSVA3R3BAT1A fall under?
The SQCSVA3R3BAT1A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SQCSVA3R3BAT1A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCSVA3R3BAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the SQCSVA3R3BAT1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCSVA3R3BAT1A have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for SQCSVA3R3BAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCSVA3R3BAT1A often in real-time on the comparison pages.
What if I can't find stock of SQCSVA3R3BAT1A?
You can fill out our help required form which you can use to request a quote for SQCSVA3R3BAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.