SQCSVA1R2BAT1A Capacitors by KYOCERA AVX

RF/MICROWAVE CAPACITOR 1.2PF, 250V, 0603 0.1pF

Status: Unknown
Series: SQ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1.2pF
Voltage Rating 250V
Product Range SQ Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Capacitor Rf/Microwave 1.2Pf, 250V, 0603 0.1Pf | Newark Electronics
Multilayer Ceramic Capacitor, 1.2 pF, 250 V, � 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SQCSVA1R2BAT1A?

Additional datasheets, footprints and schematics for SQCSVA1R2BAT1A are listed on our Part Details page. You can also find images and similar parts to SQCSVA1R2BAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SQCSVA1R2BAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCSVA1R2BAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SQCSVA1R2BAT1A fall under?

The SQCSVA1R2BAT1A is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SQCSVA1R2BAT1A when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SQCSVA1R2BAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the SQCSVA1R2BAT1A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SQCSVA1R2BAT1A have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for SQCSVA1R2BAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SQCSVA1R2BAT1A often in real-time on the comparison pages.

What if I can't find stock of SQCSVA1R2BAT1A?

You can fill out our help required form which you can use to request a quote for SQCSVA1R2BAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay