Status: | Unknown |
---|---|
Series: | SQ Series |
RoHS: | Unknown |
Capacitance | 15pF |
---|---|
Voltage Rating | 250V |
Product Range | SQ Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0603 [1608 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
External Depth | 0.762mm |
External Length / Height | 1.6mm |
External Width | 0.813mm |
No. of Pins | 2Pins |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
CAP, 15PF, 250V, 5%, 0603, SMD | element14 |
Capacitor Rf/Microwave 15Pf, 250V, 0603 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCSVA150JAT1A?
Additional datasheets, footprints and schematics for SQCSVA150JAT1A are listed on our Part Details page. You can also find images and similar parts to SQCSVA150JAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCSVA150JAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCSVA150JAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCSVA150JAT1A fall under?
The SQCSVA150JAT1A is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCSVA150JAT1A when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCSVA150JAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the SQCSVA150JAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQCSVA150JAT1A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SQCSVA150JAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCSVA150JAT1A often in real-time on the comparison pages.
What if I can't find stock of SQCSVA150JAT1A?
You can fill out our help required form which you can use to request a quote for SQCSVA150JAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.