Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
No stock
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 250V |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0805 [2012 Metric] |
Filter Terminals | SMD |
RoHS Compliant | Yes |
Rf/Microwave Capacitor 10Pf, 250V, 0805 5%, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCFVA100JATME?
Additional datasheets, footprints and schematics for SQCFVA100JATME are listed on our Part Details page. You can also find images and similar parts to SQCFVA100JATME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCFVA100JATME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCFVA100JATME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCFVA100JATME fall under?
The SQCFVA100JATME is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCFVA100JATME when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCFVA100JATME you can contact the distributor directly for product support, shipping queries etc.
Is the SQCFVA100JATME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCFVA100JATME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SQCFVA100JATME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCFVA100JATME often in real-time on the comparison pages.
What if I can't find stock of SQCFVA100JATME?
You can fill out our help required form which you can use to request a quote for SQCFVA100JATME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.