SQCB7M2R2BATME\500 Capacitors by KYOCERA AVX

RF/MICROWAVE CAPACITOR 2.2PF, 500V, 1210 0.1pF

Status: Unknown
Series: SQ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$1.65
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2pF
Voltage Rating 500V
Product Range SQ Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 175°C
Capacitor Case Style 1210 [3225 Metric]
RoHS Compliant Yes

Alternative Descriptions

CAP, 2.2PF, 500V, 1210, SMD | element14
Rf/Microwave Capacitor 2.2Pf, 500V, 1210 0.1Pf | Newark Electronics
Cap Ceramic 2.2pF 500V +90�30ppm/C 0.1pF SMD 175�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SQCB7M2R2BATME\500?

Additional datasheets, footprints and schematics for SQCB7M2R2BATME\500 are listed on our Part Details page. You can also find images and similar parts to SQCB7M2R2BATME\500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SQCB7M2R2BATME\500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCB7M2R2BATME\500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SQCB7M2R2BATME\500 fall under?

The SQCB7M2R2BATME\500 is listed under Passive Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SQCB7M2R2BATME\500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SQCB7M2R2BATME\500 you can contact the distributor directly for product support, shipping queries etc.

Is the SQCB7M2R2BATME\500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SQCB7M2R2BATME\500 have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for SQCB7M2R2BATME\500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SQCB7M2R2BATME\500 often in real-time on the comparison pages.

What if I can't find stock of SQCB7M2R2BATME\500?

You can fill out our help required form which you can use to request a quote for SQCB7M2R2BATME\500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay