Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 20pF |
---|---|
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Dielectric Type | Ceramic |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2 |
RoHS Compliant | Yes |
Capacitor Rf/Microwave 20Pf, 500V, 1210 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCB7M200JATME?
Additional datasheets, footprints and schematics for SQCB7M200JATME are listed on our Part Details page. You can also find images and similar parts to SQCB7M200JATME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCB7M200JATME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCB7M200JATME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCB7M200JATME fall under?
The SQCB7M200JATME is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SQCB7M200JATME when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCB7M200JATME you can contact the distributor directly for product support, shipping queries etc.
Is the SQCB7M200JATME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCB7M200JATME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SQCB7M200JATME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCB7M200JATME often in real-time on the comparison pages.
What if I can't find stock of SQCB7M200JATME?
You can fill out our help required form which you can use to request a quote for SQCB7M200JATME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.