Status: | Unknown |
---|---|
Series: | SQ Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 500V |
Product Range | SQ Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 175°C |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Ultra Q/Tape/Reel, 7 Inch Embossed Tape Rohs Compliant: Yes |Kyocera Avx SQCB7M100JATME\500 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCB7M100JATME\500?
Additional datasheets, footprints and schematics for SQCB7M100JATME\500 are listed on our Part Details page. You can also find images and similar parts to SQCB7M100JATME\500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCB7M100JATME\500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCB7M100JATME\500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCB7M100JATME\500 fall under?
The SQCB7M100JATME\500 is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCB7M100JATME\500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCB7M100JATME\500 you can contact the distributor directly for product support, shipping queries etc.
Is the SQCB7M100JATME\500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCB7M100JATME\500 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SQCB7M100JATME\500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCB7M100JATME\500 often in real-time on the comparison pages.
What if I can't find stock of SQCB7M100JATME\500?
You can fill out our help required form which you can use to request a quote for SQCB7M100JATME\500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.