Status: | Unknown |
---|---|
Series: | SQ Series |
RoHS: | Compliant |
Capacitance | 3pF |
---|---|
Voltage Rating | 150V |
Product Range | SQ Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 175°C |
Capacitor Case Style | 0605 [1613 Metric] |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Capacitor,porcelain,3Pf,150Vdc,.1-Pf Tol,.1+Pf Tol,90Ppm-Tc Rohs Compliant: Yes |Kyocera Avx SQCAEM3R0BATME\500 | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCAEM3R0BATME\500?
Additional datasheets, footprints and schematics for SQCAEM3R0BATME\500 are listed on our Part Details page. You can also find images and similar parts to SQCAEM3R0BATME\500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCAEM3R0BATME\500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCAEM3R0BATME\500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCAEM3R0BATME\500 fall under?
The SQCAEM3R0BATME\500 is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCAEM3R0BATME\500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCAEM3R0BATME\500 you can contact the distributor directly for product support, shipping queries etc.
Is the SQCAEM3R0BATME\500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCAEM3R0BATME\500 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for SQCAEM3R0BATME\500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCAEM3R0BATME\500 often in real-time on the comparison pages.
What if I can't find stock of SQCAEM3R0BATME\500?
You can fill out our help required form which you can use to request a quote for SQCAEM3R0BATME\500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.