Status: | Unknown |
---|---|
Series: | SQ Series |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 33pF |
---|---|
Voltage Rating | 150V |
Product Range | SQ Series |
Capacitance Tolerance | ± 5% |
Operating Temperature Max | 175°C |
Capacitor Case Style | 0605 [1613 Metric] |
Capacitor Terminals | SMD |
RoHS Compliant | Yes |
Rf/Microwave Capacitor 33Pf, 150V, 0605 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a SQCAEM330JATME?
Additional datasheets, footprints and schematics for SQCAEM330JATME are listed on our Part Details page. You can also find images and similar parts to SQCAEM330JATME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQCAEM330JATME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQCAEM330JATME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQCAEM330JATME fall under?
The SQCAEM330JATME is listed under Passive Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SQCAEM330JATME when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQCAEM330JATME you can contact the distributor directly for product support, shipping queries etc.
Is the SQCAEM330JATME RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SQCAEM330JATME have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SQCAEM330JATME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQCAEM330JATME often in real-time on the comparison pages.
What if I can't find stock of SQCAEM330JATME?
You can fill out our help required form which you can use to request a quote for SQCAEM330JATME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.