SQ2398ES-T1_GE3 More Semiconductors - Discretes by Vishay Intertechnology

MOSFET, N-CH, 100V, 1.67A, 175DEG C, 2W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.21


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.30
9,000
Buy Now
Logo for Avnet Asia Avnet Asia -
9,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.21
-
Buy Now
Logo for Avnet America Avnet America US$0.22
-
Buy Now
Logo for element14 element14 US$0.22
-
Buy Now
Logo for TTI Europe TTI Europe US$0.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

N-CHANNEL 100-V (D-S) 175C MOSFET | Future Electronics
Trans MOSFET N-CH 100V 1.6A 3-Pin SOT-23 T/R | Avnet Asia
N-Channel 100-V (D-S) 175C Mosfet |Vishay SQ2398ES-T1_GE3 | Newark Electronics
N-CH SINGLE 60V SOT-23 AEQC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SQ2398ES-T1_GE3?

Additional datasheets, footprints and schematics for SQ2398ES-T1_GE3 are listed on our Part Details page. You can also find images and similar parts to SQ2398ES-T1_GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SQ2398ES-T1_GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ2398ES-T1_GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SQ2398ES-T1_GE3 fall under?

The SQ2398ES-T1_GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.

Can I view similar or alternative parts?

You can view similar parts to SQ2398ES-T1_GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SQ2398ES-T1_GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SQ2398ES-T1_GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SQ2398ES-T1_GE3 have stock available?

Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SQ2398ES-T1_GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SQ2398ES-T1_GE3 often in real-time on the comparison pages.

What if I can't find stock of SQ2398ES-T1_GE3?

You can fill out our help required form which you can use to request a quote for SQ2398ES-T1_GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay