Status: | Unknown |
---|---|
Series: | Componex Vu Mini-Meters |
RoHS: | Unknown |
Meter Function | VU |
---|---|
Meter Range | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | Componex Vu Mini-Meters |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 25mm |
External Length / Height | 53.5mm |
External Width | 64.5mm |
Height | 53.5mm |
Meter Size/Dimensions | 53.5mm x 64.5mm x 25mm |
Panel Cutout Depth | 13mm |
VU METER, RECT, 0-500UA | Farnell |
Where can I find additional details, specifications and documents for a SQ10?
Additional datasheets, footprints and schematics for SQ10 are listed on our Part Details page. You can also find images and similar parts to SQ10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SQ10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SQ10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SQ10 fall under?
The SQ10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SQ10 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SQ10 you can contact the distributor directly for product support, shipping queries etc.
Is the SQ10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SQ10 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, element14 and Farnell have stock available or on a lead time for SQ10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SQ10 often in real-time on the comparison pages.
What if I can't find stock of SQ10?
You can fill out our help required form which you can use to request a quote for SQ10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.