Status: | Unknown |
---|---|
Series: | CFPS-72 Series |
RoHS: | Unknown |
Frequency Nom | 16MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 5V |
Product Range | CFPS-72 Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS / TTL |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | ± 50ppm |
Frequency | 16MHz |
Frequency Stability | ± 100ppm |
Load Capacitance | 50pF |
No. of Pins | 4Pins |
Operating Temperature Range | 0°C to +70°C |
Oscillator Mounting | SMD |
Output Frequency | 16MHz |
Resonator Case | SMD |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Type | Crystal Oscillator |
OSCILLATOR FREQUENCY, 16MHZ | element14 |
Oscillator, 16Mhz, 7 X 5Mm, Hcmos/Ttl | Newark Electronics |
Where can I find additional details, specifications and documents for a SPXO018034-CFPS-72?
Additional datasheets, footprints and schematics for SPXO018034-CFPS-72 are listed on our Part Details page. You can also find images and similar parts to SPXO018034-CFPS-72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPXO018034-CFPS-72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPXO018034-CFPS-72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPXO018034-CFPS-72 fall under?
The SPXO018034-CFPS-72 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SPXO018034-CFPS-72 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPXO018034-CFPS-72 you can contact the distributor directly for product support, shipping queries etc.
Is the SPXO018034-CFPS-72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPXO018034-CFPS-72 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPXO018034-CFPS-72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPXO018034-CFPS-72 often in real-time on the comparison pages.
What if I can't find stock of SPXO018034-CFPS-72?
You can fill out our help required form which you can use to request a quote for SPXO018034-CFPS-72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.