Status: | Unknown |
---|---|
Series: | CFPS-73 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 100MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | CFPS-73 Series |
Operating Temperature Min | 0°C |
Frequency | 100MHz |
Oscillator, 100Mhz, 7 X 5Mm, Hcmos | Newark Electronics |
Where can I find additional details, specifications and documents for a SPXO009437-CFPS-73?
Additional datasheets, footprints and schematics for SPXO009437-CFPS-73 are listed on our Part Details page. You can also find images and similar parts to SPXO009437-CFPS-73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPXO009437-CFPS-73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPXO009437-CFPS-73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPXO009437-CFPS-73 fall under?
The SPXO009437-CFPS-73 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to SPXO009437-CFPS-73 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPXO009437-CFPS-73 you can contact the distributor directly for product support, shipping queries etc.
Is the SPXO009437-CFPS-73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPXO009437-CFPS-73 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPXO009437-CFPS-73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPXO009437-CFPS-73 often in real-time on the comparison pages.
What if I can't find stock of SPXO009437-CFPS-73?
You can fill out our help required form which you can use to request a quote for SPXO009437-CFPS-73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.