Status: | Unknown |
---|---|
Series: | Adj 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 15.725V |
Output Current | 150mA |
Dropout Voltage Vdo | 210mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Adjustable Output Voltage Min | 1.24V |
Adjustable Output Voltage Max | 15.725V |
RoHS Compliant | Yes |
IC: voltage regulator | Transfer Multisort Elektronik |
SPX5205 Series 16 V 150 mA Adj. SMT Low-Noise LDO Voltage Regulator - SOT-23-5 | Future Electronics |
Ldo, Adj, 1.24-15.725V, 0.15A, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a SPX5205M5-L/TR?
Additional datasheets, footprints and schematics for SPX5205M5-L/TR are listed on our Part Details page. You can also find images and similar parts to SPX5205M5-L/TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPX5205M5-L/TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPX5205M5-L/TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPX5205M5-L/TR fall under?
The SPX5205M5-L/TR is listed under Exar Parts.
Can I view similar or alternative parts?
You can view similar parts to SPX5205M5-L/TR when available in the Exar Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPX5205M5-L/TR you can contact the distributor directly for product support, shipping queries etc.
Is the SPX5205M5-L/TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPX5205M5-L/TR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SPX5205M5-L/TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPX5205M5-L/TR often in real-time on the comparison pages.
What if I can't find stock of SPX5205M5-L/TR?
You can fill out our help required form which you can use to request a quote for SPX5205M5-L/TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.