Status: | Unknown |
---|---|
Series: | PSI Series |
RoHS: | Unknown |
Product Range | PSI Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST PSI Series Disconnectable Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (12-Jan-2017) |
PSI crimp pin contact, 20-16 AWG | RS |
Contact, Pin, 20-16Awg, Crimp | Newark Electronics |
CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a SPSM-41T-M1.1?
Additional datasheets, footprints and schematics for SPSM-41T-M1.1 are listed on our Part Details page. You can also find images and similar parts to SPSM-41T-M1.1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPSM-41T-M1.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPSM-41T-M1.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPSM-41T-M1.1 fall under?
The SPSM-41T-M1.1 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPSM-41T-M1.1 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPSM-41T-M1.1 you can contact the distributor directly for product support, shipping queries etc.
Is the SPSM-41T-M1.1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPSM-41T-M1.1 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SPSM-41T-M1.1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPSM-41T-M1.1 often in real-time on the comparison pages.
What if I can't find stock of SPSM-41T-M1.1?
You can fill out our help required form which you can use to request a quote for SPSM-41T-M1.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.