Status: | Active |
---|---|
Series: | SPSGRFC |
RoHS: | Compliant |
Based on the SPIRIT1 very low power RF sub-1 GHz transceiver |
Programmable radio features Modulation schemes: 2-FSK, GFSK, MSK, GMSK, OOK, ASK Air data rate from 1 to 500 kbps On-board U.FL connector for external antenna Operating temperature range from - 40 °C to 85 °C |
Modulation schemes: 2-FSK, GFSK, MSK, GMSK, OOK, ASK |
Air data rate from 1 to 500 kbps |
On-board U.FL connector for external antenna |
Operating temperature range from - 40 °C to 85 °C |
RF features Receiver sensitivity: -118 dBm Programmable RF output power up to +11.6 dBm |
Receiver sensitivity: -118 dBm |
Programmable RF output power up to +11.6 dBm |
Host interface SPI |
SPI |
General I/O Up to 32 programmable I/O functions on 4 GPIO programmable module pins |
Up to 32 programmable I/O functions on 4 GPIO programmable module pins |
Three carrier frequency versions 433 MHz for externally tuned antenna 868 MHz for externally tuned antenna 915 MHz for externally tuned antenna |
433 MHz for externally tuned antenna |
868 MHz for externally tuned antenna |
915 MHz for externally tuned antenna |
Dimensions: 11.5 x 13.5 x 2.0 mm |
Product Specifications |
---|
DS11951 Sub-1 GHz (433, 868 or 915 MHz) programmable transceiver module |
Design Notes & Tips |
---|
DT0130 Sub GHz module integration design guidelines |
Application Notes for related Tools & Software |
---|
AN5467 100 W high efficiency and low THD dimmable LED driver reference design based on HVLED001B, HVLED002 and SPSGRFC |
Brochures |
---|
Reference Guide for Sub-1GHz |
Product Certifications |
---|
SPSGRFC-433 Declaration of Conformity |
SPSGRFC-868 Declaration of Conformity |
RF TRANSCEIVERS, 500KBPS, 868MHZ | element14 |
ST RF Transceiver 868MHz SMD 3.6V | Distrelec |
Rf Transceivers, 500Kbps, 868Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a SPSGRFC-868?
Additional datasheets, footprints and schematics for SPSGRFC-868 are listed on our Part Details page. You can also find images and similar parts to SPSGRFC-868 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPSGRFC-868 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPSGRFC-868 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPSGRFC-868 fall under?
The SPSGRFC-868 is listed under Wireless Connectivity > Long Range > Proprietary Sub-1 GHz Products.
Can I view similar or alternative parts?
You can view similar parts to SPSGRFC-868 when available in the Proprietary Sub-1 GHz Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPSGRFC-868 you can contact the distributor directly for product support, shipping queries etc.
Is the SPSGRFC-868 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SPSGRFC-868 have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for SPSGRFC-868.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPSGRFC-868 often in real-time on the comparison pages.
What if I can't find stock of SPSGRFC-868?
You can fill out our help required form which you can use to request a quote for SPSGRFC-868 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.