SPS30 Sensirion Parts by Sensirion

PARTICULATE SENSOR DUST 0.5UM LASER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for SOS electronic SOS electronic
1,071 units
Buy Now
Logo for Rapid Electronics Rapid Electronics
1,071 units
Buy Now
Logo for element14 element14
252 units
Buy Now
Logo for Rutronik Rutronik
210 units
Buy Now
Logo for Newark Electronics Newark Electronics
105 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Sensing Method Laser
Particle Size Min 0.5µm
Particle Type Dust
Sensor Output I2C Digital
Supply Voltage 5.5V
Sensor Mounting -
Product Range -

Alternative Descriptions

Particulate Matter Sensor PM1.0, PM2.5, PM4, PM10 | SOS electronic
PARTICULATE SENSOR, DUST, LASER, I2C | Farnell
Particle Matter Sensor SPS30 | Rutronik
PARTICULATE SENSOR, DUST, 0.5UM, LASER | Newark Electronics
Particle Matter Sensor SPS30 | Elfaro

More Parts in Sensirion Parts


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPS30?

Additional datasheets, footprints and schematics for SPS30 are listed on our Part Details page. You can also find images and similar parts to SPS30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPS30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPS30 fall under?

The SPS30 is listed under Sensirion Parts.

Can I view similar or alternative parts?

You can view similar parts to SPS30 when available in the Sensirion Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPS30 you can contact the distributor directly for product support, shipping queries etc.

Is the SPS30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPS30 have stock available?

Authorised distributors including SOS electronic, Rapid Electronics, Farnell, element14 and Rutronik have stock available or on a lead time for SPS30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPS30 often in real-time on the comparison pages.

What if I can't find stock of SPS30?

You can fill out our help required form which you can use to request a quote for SPS30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay