Status: | Unknown |
---|---|
Series: | SPS Series |
RoHS: | Unknown |
Prices starting from US$408.00
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 24V |
Output Current Min | 0A |
Output Current Max | 15A |
Power Rating | 360W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | - |
Product Range | SPS Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Power Supply, Bench, Adj, 1O/P, 24V | Newark Electronics |
GW Instek Bench Top Power Supply Adjustable 24V 15A 360W | Distrelec |
POWER SUPPLY, 1 O/P, 15A, 24V, ADJ | element14 |
GW Instek SPS-2415 Switching DC Power Supply | Rapid Electronics |
Where can I find additional details, specifications and documents for a SPS-2415?
Additional datasheets, footprints and schematics for SPS-2415 are listed on our Part Details page. You can also find images and similar parts to SPS-2415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPS-2415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPS-2415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPS-2415 fall under?
The SPS-2415 is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to SPS-2415 when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPS-2415 you can contact the distributor directly for product support, shipping queries etc.
Is the SPS-2415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPS-2415 have stock available?
Authorised distributors including Newark Electronics, Distrelec, element14, Farnell and TestEquity have stock available or on a lead time for SPS-2415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPS-2415 often in real-time on the comparison pages.
What if I can't find stock of SPS-2415?
You can fill out our help required form which you can use to request a quote for SPS-2415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.