Status: | Unknown |
---|---|
Series: | SPR-54 Series |
RoHS: | Compliant |
No distributors results available
LED Color | Red, Yellow Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | 5mm |
Viewing Angle | 45° |
Lens Shape | Round |
Forward Current / Color | R 20mA, YG 25mA |
Wavelength / Colour | R 650nm, G 563nm |
Product Range | SPR-54 Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SPR-54MVWF.?
Additional datasheets, footprints and schematics for SPR-54MVWF. are listed on our Part Details page. You can also find images and similar parts to SPR-54MVWF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPR-54MVWF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPR-54MVWF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPR-54MVWF. fall under?
The SPR-54MVWF. is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SPR-54MVWF. when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPR-54MVWF. you can contact the distributor directly for product support, shipping queries etc.
Is the SPR-54MVWF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPR-54MVWF. have stock available?
There is no stock from authorised distributors for SPR-54MVWF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPR-54MVWF. often in real-time on the comparison pages.
What if I can't find stock of SPR-54MVWF.?
You can fill out our help required form which you can use to request a quote for SPR-54MVWF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.