Status: | Unknown |
---|---|
Series: | SMLVN6RGB Series |
RoHS: | Compliant |
No distributors results available
LED Color | Red, Yellow Green |
---|---|
LED Mounting | Through Hole |
Viewing Angle | 35° |
Lens Shape | Round |
Forward Current / Color | R 20mA, YG 25mA |
Wavelength / Colour | R 650nm, G 563nm |
Product Range | SMLVN6RGB Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SPR-39MVWF.?
Additional datasheets, footprints and schematics for SPR-39MVWF. are listed on our Part Details page. You can also find images and similar parts to SPR-39MVWF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPR-39MVWF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPR-39MVWF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPR-39MVWF. fall under?
The SPR-39MVWF. is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SPR-39MVWF. when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPR-39MVWF. you can contact the distributor directly for product support, shipping queries etc.
Is the SPR-39MVWF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPR-39MVWF. have stock available?
There is no stock from authorised distributors for SPR-39MVWF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPR-39MVWF. often in real-time on the comparison pages.
What if I can't find stock of SPR-39MVWF.?
You can fill out our help required form which you can use to request a quote for SPR-39MVWF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.