Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.36
|
109
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$1.28
|
1,500
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.34
|
766
in stock
|
Buy Now |
![]() |
Rutronik
from US$1.00
|
550
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.90
|
500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.22
|
144
in stock
|
Buy Now |
![]() |
element14
from US$1.49
|
109
in stock
|
Buy Now |
![]() |
Micros
from US$2.86
|
54
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.87
|
-
|
Buy Now |
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.39ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 156W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
N-CH 800V 11A 450mOhm TO220-3 | Rutronik |
Single N-Channel 800 V 450 Ohm 64 nC CoolMOS™ Power Mosfet - TO-220-3 | Future Electronics |
Mosfet, N-Ch, 800V, 11A, To-220 | Newark Electronics |
MOSFET, N CH, 800V, 11A, TO-220-3 | element14 |
N-Channel 800V 11A (Tc) 156W (Tc) Through Hole PG-TO220-3-1 | Micros |
Where can I find additional details, specifications and documents for a SPP11N80C3XKSA1?
Additional datasheets, footprints and schematics for SPP11N80C3XKSA1 are listed on our Part Details page. You can also find images and similar parts to SPP11N80C3XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPP11N80C3XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPP11N80C3XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPP11N80C3XKSA1 fall under?
The SPP11N80C3XKSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SPP11N80C3XKSA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPP11N80C3XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the SPP11N80C3XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPP11N80C3XKSA1 have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, Rutronik, Future Electronics and Newark Electronics have stock available or on a lead time for SPP11N80C3XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPP11N80C3XKSA1 often in real-time on the comparison pages.
What if I can't find stock of SPP11N80C3XKSA1?
You can fill out our help required form which you can use to request a quote for SPP11N80C3XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.