SPN-8 Ironmongery, Screws & Fittings by Pro Power

CLAMP PIPE 12.7MM PK25

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$436.19
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.71
436
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.44
388
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.86
4
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.36
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.86
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$199.01
-
Buy Now
Logo for element14
element14
from US$341.46
-
Buy Now

Specifications

Clip Type Pipe Clip
Clip Diameter 12.7mm
Mounting Hole Dia 6.7mm
Product Range -
SVHC No SVHC (17-Dec-2015)
Body Plating Zinc
Cable Diameter Max 12.7mm
Colour Black
Distance Between Centre Lines 16.5mm
External Length / Height 23.1mm
External Width 14.3mm
Fastener Material Steel
Fastener Plating Bright Zinc
Fixing Hole Diameter 6.7mm
Length 23.1mm
Material Steel
Pack Quantity 25


SPN-8 by Essentra

SCREW MOUNT CABLE CLAMP, BLK, STEEL/TPE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Cable Clamp / Clip Type Screw Mount Cable Clamp
Internal Diameter 0.5"
Cable Clamp / Clip Material Steel, Thermoplastic Elastomer
Cable Clamp / Clip Colour Black
RoHS Compliant Yes

Alternative Descriptions

P-Type Black Silver Fastener 0.500 (12.70mm) Cable Clamp" | Future Electronics
Cable Clamp Steel, Rubber Cushion, .500" Bundle, .266" Hole Dia, SPN Series | Essentra Components SPN-8 | RS Americas
Fixing clamp | Transfer Multisort Elektronik
ClampRbbr Cov SteelBlk1/2 inHold Clamp Rbbr Cov Steel Black | Heilind Electronics
Cable Clip Black Steel | Carlton-Bates
Screw Mount Cable Clamp, Blk, Steel/Tpe | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPN-8?

Additional datasheets, footprints and schematics for SPN-8 are listed on our Part Details page. You can also find images and similar parts to SPN-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPN-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPN-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPN-8 fall under?

The SPN-8 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.

Can I view similar or alternative parts?

You can view similar parts to SPN-8 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPN-8 you can contact the distributor directly for product support, shipping queries etc.

Is the SPN-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPN-8 have stock available?

Authorised distributors including Future Electronics, RS Americas, Transfer Multisort Elektronik, Heilind Electronics and Carlton-Bates have stock available or on a lead time for SPN-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPN-8 often in real-time on the comparison pages.

What if I can't find stock of SPN-8?

You can fill out our help required form which you can use to request a quote for SPN-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay