Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
78
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
2,243
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,876
in stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
480
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
64
in stock
|
Buy Now | |
Carlton-Bates
from US$0.51
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$87.10
|
-
|
Buy Now | |
element14
from US$288.20
|
-
|
Buy Now |
Clip Type | Pipe Clip |
---|---|
Clip Diameter | 9.5mm |
Mounting Hole Dia | 6.7mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Zinc |
Cable Diameter Max | 9.5mm |
Colour | Black |
Distance Between Centre Lines | 15mm |
External Length / Height | 21.6mm |
External Width | 14.3mm |
Fastener Material | Steel |
Fastener Plating | Bright Zinc |
Fixing Hole Diameter | 6.7mm |
Length | 21.6mm |
Material | Steel |
Pack Quantity | 25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Internal Diameter | 0.375" |
Cable Clamp / Clip Material | Steel, Thermoplastic Elastomer |
Cable Clamp / Clip Colour | Black |
RoHS Compliant | Yes |
Cable Clamp, Rubber Cushion, Steel, .375" Bundle, .266" Hole Dia, SPN Series | Essentra Components SPN-6 | RS Americas |
Fixing clamp | Transfer Multisort Elektronik |
ClampRbbr Cov SteelBlk3/8 inHold Clamp Rbbr Cov Steel Black | Heilind Electronics |
STEEL PLATED 9.5MM CLIPS, PK10 | Farnell |
0.375 inch Holding Diameter 0.59 inch Steel Material Sleeve Clamp | Future Electronics |
Cable Clip Black Steel | Carlton-Bates |
Screw Mount Cable Clamp, Blk, Steel/Tpe | Newark Electronics |
Where can I find additional details, specifications and documents for a SPN-6?
Additional datasheets, footprints and schematics for SPN-6 are listed on our Part Details page. You can also find images and similar parts to SPN-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPN-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPN-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPN-6 fall under?
The SPN-6 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to SPN-6 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPN-6 you can contact the distributor directly for product support, shipping queries etc.
Is the SPN-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPN-6 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia and Farnell have stock available or on a lead time for SPN-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPN-6 often in real-time on the comparison pages.
What if I can't find stock of SPN-6?
You can fill out our help required form which you can use to request a quote for SPN-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.